Murata Power Solutions Fixed Inductors DFE201612PD-1R0M=P2

Description
1µH Shielded Wirewound Inductor 2.2A 60mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 2.2A 60mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18070-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18070-6-ND
Fixed Inductors 490-18070-6-ND
1µH Shielded Wirewound Inductor 2.2A 60mOhm Max 0806 (2016 Metric)

1µH Shielded Wirewound Inductor 2.2A 60mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18070-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18070-1-ND
Fixed Inductors 490-18070-1-ND
1µH Shielded Wirewound Inductor 2.2A 60mOhm Max 0806 (2016 Metric)

1µH Shielded Wirewound Inductor 2.2A 60mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18070-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18070-2-ND
Fixed Inductors 490-18070-2-ND
1µH Shielded Wirewound Inductor 2.2A 60mOhm Max 0806 (2016 Metric)

1µH Shielded Wirewound Inductor 2.2A 60mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Inductor, Wirewound, 1Uh, 2.2A, Aec-Q200; Inductance Murata - 57AC6615 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Wirewound, 1Uh, 2.2A, Aec-Q200; Inductance Murata
57AC6615
Inductor, Wirewound, 1Uh, 2.2A, Aec-Q200; Inductance Murata 57AC6615
INDUCTOR, WIREWOUND, 1UH, 2.2A, AEC-Q200; Inductance:1µH; RMS Current (Irms):2.2A; Inductor Construction:Wirewou nd; Saturation Current (Isat):2.7A; Product Range:DFE201612P_D Series; Power Inductor Case:2mm x 1.6mm x 1.2mm; DC RoHS Compliant: Yes

INDUCTOR, WIREWOUND, 1UH, 2.2A, AEC-Q200; Inductance:1µH; RMS Current (Irms):2.2A; Inductor Construction:Wirewound; Saturation Current (Isat):2.7A; Product Range:DFE201612P_D Series; Power Inductor Case:2mm x 1.6mm x 1.2mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18070-6-ND 57AC6615
Product Name Fixed Inductors Inductor, Wirewound, 1Uh, 2.2A, Aec-Q200; Inductance Murata
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX98-306R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0300 ohms
View Details
Common Mode Chokes - 1849167P - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 100 microH
View Details