Murata Power Solutions Fixed Inductors DFE201612P-R47M=P2

Description
470nH Shielded Wirewound Inductor 4.8A 33mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
470nH Shielded Wirewound Inductor 4.8A 33mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-10623-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10623-2-ND
Fixed Inductors 490-10623-2-ND
470nH Shielded Wirewound Inductor 4.8A 33mOhm Max 0806 (2016 Metric)

470nH Shielded Wirewound Inductor 4.8A 33mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10623-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10623-1-ND
Fixed Inductors 490-10623-1-ND
470nH Shielded Wirewound Inductor 4.8A 33mOhm Max 0806 (2016 Metric)

470nH Shielded Wirewound Inductor 4.8A 33mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10623-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10623-6-ND
Fixed Inductors 490-10623-6-ND
470nH Shielded Wirewound Inductor 4.8A 33mOhm Max 0806 (2016 Metric)

470nH Shielded Wirewound Inductor 4.8A 33mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - DFE201612P-R47M=P2
772599-DFE201612P-R47M=P2
Fixed Inductors - DFE201612P-R47M=P2 772599-DFE201612P-R47M=P2
Manufacturer: Murata Electronics North America Win Source Part Number: 772599-DFE201612P-R4 7M=P2 Series: DFE201612P Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: 0806 (2016 Metric) Current Rating: 4.8A Shielding: Shielded Inductance: 470nH Mounting: SMD Tolerance: ±20% Material - Core: Powdered Iron Test Frequency: 1MHz Family Name: DFE201612P Categories: Inductors, Coils, Chokes DC Resistance (DCR): 33 mOhm Max Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Manufacturer Package: 0806 (2016 Metric) Height - Seated (Maximum): 0.039" (1.00mm) Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 772599-DFE201612P-R47M=P2
Series: DFE201612P
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: 0806 (2016 Metric)
Current Rating: 4.8A
Shielding: Shielded
Inductance: 470nH
Mounting: SMD
Tolerance: ±20%
Material - Core: Powdered Iron
Test Frequency: 1MHz
Family Name: DFE201612P
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 33 mOhm Max
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Manufacturer Package: 0806 (2016 Metric)
Height - Seated (Maximum): 0.039" (1.00mm)
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 4.8A 33 MOHM Inductor and Choke - 71-DFE201612P-R47M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.8A 33 MOHM Inductor and Choke
71-DFE201612P-R47M=P2
SMD 4.8A 33 MOHM Inductor and Choke 71-DFE201612P-R47M=P2
FIXED IND 470NH 4.8A 33 MOHM SMD Product overview: DFE201612P-R47M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.8A, 33 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.8A, 33 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201612P-R47M=P 2 can be used for catalog matching and distributor lookup.

FIXED IND 470NH 4.8A 33 MOHM SMD Product overview: DFE201612P-R47M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.8A, 33 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.8A, 33 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201612P-R47M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - DFE201612P-R47M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DFE201612P-R47M=P2
Fixed Inductors DFE201612P-R47M=P2
FIXED IND 470NH 4.8A 33 MOHM SMD

FIXED IND 470NH 4.8A 33 MOHM SMD

Supplier's Site Datasheet
Inductor, 0.47Uh, 20%, 4.3A, Shld, 0806; Inductance Murata - 81Y6033 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.47Uh, 20%, 4.3A, Shld, 0806; Inductance Murata
81Y6033
Inductor, 0.47Uh, 20%, 4.3A, Shld, 0806; Inductance Murata 81Y6033
INDUCTOR, 0.47UH, 20%, 4.3A, SHLD, 0806; Inductance:470nH; RMS Current (Irms):-; Inductor Construction:Shielde d; Saturation Current (Isat):4.3A; Product Range:DFE201612P Series; Power Inductor Case:0806 [2016 Metric]; DC Resistance RoHS Compliant: Yes

INDUCTOR, 0.47UH, 20%, 4.3A, SHLD, 0806; Inductance:470nH; RMS Current (Irms):-; Inductor Construction:Shielded; Saturation Current (Isat):4.3A; Product Range:DFE201612P Series; Power Inductor Case:0806 [2016 Metric]; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-10623-2-ND 772599-DFE201612P-R47M=P2 71-DFE201612P-R47M=P2 DFE201612P-R47M=P2 81Y6033
Product Name Fixed Inductors Fixed Inductors - DFE201612P-R47M=P2 SMD 4.8A 33 MOHM Inductor and Choke Fixed Inductors Inductor, 0.47Uh, 20%, 4.3A, Shld, 0806; Inductance Murata
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Drum Core, Wirewound Iron Metal Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data