Murata Electronics SMD 5.6A 28 MOHM Inductor and Choke DFE201612P-R33M=P2

Description
FIXED IND 330NH 5.6A 28 MOHM SMD Product overview: DFE201612P-R33M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6A, 28 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6A, 28 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201612P-R33M=P 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 330NH 5.6A 28 MOHM SMD Product overview: DFE201612P-R33M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6A, 28 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6A, 28 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201612P-R33M=P 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5.6A 28 MOHM Inductor and Choke - 71-DFE201612P-R33M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5.6A 28 MOHM Inductor and Choke
71-DFE201612P-R33M=P2
SMD 5.6A 28 MOHM Inductor and Choke 71-DFE201612P-R33M=P2
FIXED IND 330NH 5.6A 28 MOHM SMD Product overview: DFE201612P-R33M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6A, 28 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6A, 28 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201612P-R33M=P 2 can be used for catalog matching and distributor lookup.

FIXED IND 330NH 5.6A 28 MOHM SMD Product overview: DFE201612P-R33M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6A, 28 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6A, 28 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201612P-R33M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - DFE201612P-R33M=P2
1033067-DFE201612P-R33M=P2
Fixed Inductors - DFE201612P-R33M=P2 1033067-DFE201612P-R33M=P2
Manufacturer: Murata Electronics North America Win Source Part Number: 1033067-DFE201612P-R 33M=P2 Packaging: Reel - TR Type: Wirewound Current Rating: 5.6A Inductance: 330nH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Powdered Iron Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 28 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 0806 (2016 Metric) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1033067-DFE201612P-R33M=P2
Packaging: Reel - TR
Type: Wirewound
Current Rating: 5.6A
Inductance: 330nH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Powdered Iron
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 28 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 0806 (2016 Metric)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 490-10622-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10622-2-ND
Fixed Inductors 490-10622-2-ND
330nH Shielded Wirewound Inductor 5.6A 28mOhm Max 0806 (2016 Metric)

330nH Shielded Wirewound Inductor 5.6A 28mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10622-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10622-1-ND
Fixed Inductors 490-10622-1-ND
330nH Shielded Wirewound Inductor 5.6A 28mOhm Max 0806 (2016 Metric)

330nH Shielded Wirewound Inductor 5.6A 28mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10622-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10622-6-ND
Fixed Inductors 490-10622-6-ND
330nH Shielded Wirewound Inductor 5.6A 28mOhm Max 0806 (2016 Metric)

330nH Shielded Wirewound Inductor 5.6A 28mOhm Max 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-DFE201612P-R33M=P2 1033067-DFE201612P-R33M=P2 490-10622-2-ND
Product Name SMD 5.6A 28 MOHM Inductor and Choke Fixed Inductors - DFE201612P-R33M=P2 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Metal Iron Drum Core, Wirewound
Inductance Range 0.3300 microH 0.3300 microH
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-6N8 016008C-6N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 1-2176638-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 33 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-5685-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details