Murata Power Solutions Fixed Inductors DFE201612P-2R2M=P2

Description
2.2µH Shielded Wirewound Inductor 2.1A 144mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 2.1A 144mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-10620-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10620-2-ND
Fixed Inductors 490-10620-2-ND
2.2µH Shielded Wirewound Inductor 2.1A 144mOhm Max 0806 (2016 Metric)

2.2µH Shielded Wirewound Inductor 2.1A 144mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10620-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10620-1-ND
Fixed Inductors 490-10620-1-ND
2.2µH Shielded Wirewound Inductor 2.1A 144mOhm Max 0806 (2016 Metric)

2.2µH Shielded Wirewound Inductor 2.1A 144mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10620-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10620-6-ND
Fixed Inductors 490-10620-6-ND
2.2µH Shielded Wirewound Inductor 2.1A 144mOhm Max 0806 (2016 Metric)

2.2µH Shielded Wirewound Inductor 2.1A 144mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1107393-DFE201612P-2R2M=P2
Inductors, Coils, Chokes - Fixed Inductors 1107393-DFE201612P-2R2M=P2
Win Source Part Number: 1107393-DFE201612P-2 R2M=P2 Category: Inductors, Coils, Chokes>Fixed Inductors Series: DFE201612P Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: 0806 (2016 Metric) DC Resistance (DCR): 144mOhm Max Supplier Device Package: 0806 (2016 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.1 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.4000 Mfr: Murata Electronics Other Names: 490-10620-1,490-1062 0-2,490-10620-6 Base Product Number: DFE201612P

Win Source Part Number: 1107393-DFE201612P-2R2M=P2
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: DFE201612P
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Package / Case: 0806 (2016 Metric)
DC Resistance (DCR): 144mOhm Max
Supplier Device Package: 0806 (2016 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.1 A
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.4000
Mfr: Murata Electronics
Other Names: 490-10620-1,490-10620-2,490-10620-6
Base Product Number: DFE201612P

Buy Now Datasheet
SMD 2.2UH 2.1A 144MOHM Inductor and Choke - 71-DFE201612P-2R2M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 2.1A 144MOHM Inductor and Choke
71-DFE201612P-2R2M=P2
SMD 2.2UH 2.1A 144MOHM Inductor and Choke 71-DFE201612P-2R2M=P2
FIXED IND 2.2UH 2.1A 144MOHM SMD Product overview: DFE201612P-2R2M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.1A, 144MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.1A, 144MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201612P-2R2M=P 2 can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 2.1A 144MOHM SMD Product overview: DFE201612P-2R2M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.1A, 144MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.1A, 144MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201612P-2R2M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 2.2Uh, 20%, 1.8A, Shld, 0806; Inductance Murata - 81Y6036 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 20%, 1.8A, Shld, 0806; Inductance Murata
81Y6036
Inductor, 2.2Uh, 20%, 1.8A, Shld, 0806; Inductance Murata 81Y6036
INDUCTOR, 2.2UH, 20%, 1.8A, SHLD, 0806; Inductance:2.2µH; RMS Current (Irms):-; Inductor Construction:Shielde d; Saturation Current (Isat):1.8A; Product Range:DFE201612P Series; Power Inductor Case:0806 [2016 Metric]; DC Resistance RoHS Compliant: Yes

INDUCTOR, 2.2UH, 20%, 1.8A, SHLD, 0806; Inductance:2.2µH; RMS Current (Irms):-; Inductor Construction:Shielded; Saturation Current (Isat):1.8A; Product Range:DFE201612P Series; Power Inductor Case:0806 [2016 Metric]; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - DFE201612P-2R2M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DFE201612P-2R2M=P2
Fixed Inductors DFE201612P-2R2M=P2
FIXED IND 2.2UH 2.1A 144MOHM SMD

FIXED IND 2.2UH 2.1A 144MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-10620-2-ND 1107393-DFE201612P-2R2M=P2 71-DFE201612P-2R2M=P2 81Y6036 DFE201612P-2R2M=P2
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 2.2UH 2.1A 144MOHM Inductor and Choke Inductor, 2.2Uh, 20%, 1.8A, Shld, 0806; Inductance Murata Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Metal Metal
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data