Murata Power Solutions Fixed Inductors DFE201612P-1R5M=P2

Description
1.5µH Shielded Wirewound Inductor 2.7A 95mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
1.5µH Shielded Wirewound Inductor 2.7A 95mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-10619-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10619-2-ND
Fixed Inductors 490-10619-2-ND
1.5µH Shielded Wirewound Inductor 2.7A 95mOhm Max 0806 (2016 Metric)

1.5µH Shielded Wirewound Inductor 2.7A 95mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10619-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10619-6-ND
Fixed Inductors 490-10619-6-ND
1.5µH Shielded Wirewound Inductor 2.7A 95mOhm Max 0806 (2016 Metric)

1.5µH Shielded Wirewound Inductor 2.7A 95mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10619-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10619-1-ND
Fixed Inductors 490-10619-1-ND
1.5µH Shielded Wirewound Inductor 2.7A 95mOhm Max 0806 (2016 Metric)

1.5µH Shielded Wirewound Inductor 2.7A 95mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Inductor, 1.5Uh, 20%, 2.3A, Shld, 0806; Inductance Murata - 81Y6035 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, 20%, 2.3A, Shld, 0806; Inductance Murata
81Y6035
Inductor, 1.5Uh, 20%, 2.3A, Shld, 0806; Inductance Murata 81Y6035
INDUCTOR, 1.5UH, 20%, 2.3A, SHLD, 0806; Inductance:1.5µH; RMS Current (Irms):-; Inductor Construction:Shielde d; Saturation Current (Isat):2.3A; Product Range:DFE201612P Series; Power Inductor Case:0806 [2016 Metric]; DC Resistance RoHS Compliant: Yes

INDUCTOR, 1.5UH, 20%, 2.3A, SHLD, 0806; Inductance:1.5µH; RMS Current (Irms):-; Inductor Construction:Shielded; Saturation Current (Isat):2.3A; Product Range:DFE201612P Series; Power Inductor Case:0806 [2016 Metric]; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-10619-2-ND 81Y6035
Product Name Fixed Inductors Inductor, 1.5Uh, 20%, 2.3A, Shld, 0806; Inductance Murata
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

CMF Series 68 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-683600 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 68000 microH
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details