FIXED IND Product overview: DFE201612E-R68M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201612E-R68M=P
FIXED IND 680NH 3.5A 33 MOHM SMD
FIXED IND 680NH 3.5A 33 MOHM SMD
Manufacturer: Murata Electronics North America
Win Source Part Number: 868626-DFE201612E-R6
Series: *
Features: Inductor
Package: Reel - TR
Family Name: DFE201612E
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-DFE201612E-R68M=
INDUCTOR, 0.68UH, 4.1A, 0806, SHIELDED; Inductance:680nH; RMS Current (Irms):-; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-DFE201612E-R68M=P2 | 490-DFE201612E-R68M=P2DKR-ND | 868626-DFE201612E-R68M=P2 | 33AC0623 |
| Product Name | Inductor and Choke | Fixed Inductors | Fixed Inductors - DFE201612E-R68M=P2 | Inductor, 0.68Uh, 4.1A, 0806, Shielded; Inductance Murata |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | |
| Technology | Wirewound | Wirewound | ||
| Core Material | Metal | Metal | ||
| Inductance Range | 0.6800 microH | 0.6800 microH |