Murata Power Solutions Fixed Inductors DFE201612E-R33M=P2

Description
FIXED IND 330NH 4.8A 21 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 330NH 4.8A 21 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-DFE201612E-R33M=P2CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 330NH 4.8A 21 MOHM SMD

FIXED IND 330NH 4.8A 21 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-DFE201612E-R33M=P2DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 330NH 4.8A 21 MOHM SMD

FIXED IND 330NH 4.8A 21 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-DFE201612E-R33M=P2TR-ND - DigiKey
Thief River Falls, MN, United States
Inductor

Inductor

Buy Now Datasheet
Inductor, 0.33Uh, 5.7A, 0806, Shielded; Inductance Murata - 33AC0621 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.33Uh, 5.7A, 0806, Shielded; Inductance Murata
33AC0621
Inductor, 0.33Uh, 5.7A, 0806, Shielded; Inductance Murata 33AC0621
INDUCTOR, 0.33UH, 5.7A, 0806, SHIELDED; Inductance:330nH; RMS Current (Irms):-; Inductor Construction:Shielde d; Saturation Current (Isat):5.7A; Product Range:DFE201612E Series; Power Inductor Case:0806 [2016 Metric]; DC Resistance RoHS Compliant: Yes

INDUCTOR, 0.33UH, 5.7A, 0806, SHIELDED; Inductance:330nH; RMS Current (Irms):-; Inductor Construction:Shielded; Saturation Current (Isat):5.7A; Product Range:DFE201612E Series; Power Inductor Case:0806 [2016 Metric]; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-DFE201612E-R33M=P2CT-ND 33AC0621
Product Name Fixed Inductors Inductor, 0.33Uh, 5.7A, 0806, Shielded; Inductance Murata
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Core Material Metal
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ1008TE56NJ - 1067838-KQ1008TE56NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0560 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 1712-3627453226C471KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details