Murata Power Solutions Fixed Inductors DFE201612E-4R7M=P2

Description
4.7µH Shielded Wirewound Inductor 1.2A 252mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 1.2A 252mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-DFE201612E-4R7M=P2TR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Wirewound Inductor 1.2A 252mOhm Max 0806 (2016 Metric)

4.7µH Shielded Wirewound Inductor 1.2A 252mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-DFE201612E-4R7M=P2CT-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Wirewound Inductor 1.2A 252mOhm Max 0806 (2016 Metric)

4.7µH Shielded Wirewound Inductor 1.2A 252mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-DFE201612E-4R7M=P2DKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Wirewound Inductor 1.2A 252mOhm Max 0806 (2016 Metric)

4.7µH Shielded Wirewound Inductor 1.2A 252mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - DFE201612E-4R7M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DFE201612E-4R7M=P2
Fixed Inductors DFE201612E-4R7M=P2
FIXED IND 4.7UH 1.2A 252MOHM SMD

FIXED IND 4.7UH 1.2A 252MOHM SMD

Supplier's Site Datasheet
Inductor, 4.7Uh, 1.4A, 0806, Shielded; Inductance Murata - 33AC0627 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, 1.4A, 0806, Shielded; Inductance Murata
33AC0627
Inductor, 4.7Uh, 1.4A, 0806, Shielded; Inductance Murata 33AC0627
INDUCTOR, 4.7UH, 1.4A, 0806, SHIELDED; Inductance:4.7µH; RMS Current (Irms):-; Inductor Construction:Shielde d; Saturation Current (Isat):1.4A; Product Range:DFE201612E Series; Power Inductor Case:0806 [2016 Metric]; DC Resistance RoHS Compliant: Yes

INDUCTOR, 4.7UH, 1.4A, 0806, SHIELDED; Inductance:4.7µH; RMS Current (Irms):-; Inductor Construction:Shielded; Saturation Current (Isat):1.4A; Product Range:DFE201612E Series; Power Inductor Case:0806 [2016 Metric]; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-DFE201612E-4R7M=P2TR-ND DFE201612E-4R7M=P2 33AC0627
Product Name Fixed Inductors Fixed Inductors Inductor, 4.7Uh, 1.4A, 0806, Shielded; Inductance Murata
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Drum Core, Wirewound Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data