Murata Electronics Fixed Inductors DFE201610R-H-1R0M=P2

Description
1µH Shielded Wirewound Inductor 2.2A 70mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 2.2A 70mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-10614-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10614-2-ND
Fixed Inductors 490-10614-2-ND
1µH Shielded Wirewound Inductor 2.2A 70mOhm Max 0806 (2016 Metric)

1µH Shielded Wirewound Inductor 2.2A 70mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - DFE201610R-H-1R0M=P2
1033063-DFE201610R-H-1R0M=P2
Fixed Inductors - DFE201610R-H-1R0M=P2 1033063-DFE201610R-H-1R0M=P2
Manufacturer: Murata Electronics North America Win Source Part Number: 1033063-DFE201610R-H -1R0M=P2 Packaging: Reel - TR Type: Wirewound Current Rating: 2.2A Inductance: 1μH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Powdered Iron Current - Saturation: 3.1A Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 70 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1033063-DFE201610R-H-1R0M=P2
Packaging: Reel - TR
Type: Wirewound
Current Rating: 2.2A
Inductance: 1μH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Powdered Iron
Current - Saturation: 3.1A
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 70 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 1UH 2.2A 70 MOHM Inductor and Choke - 71-DFE201610R-H-1R0M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 2.2A 70 MOHM Inductor and Choke
71-DFE201610R-H-1R0M=P2
SMD 1UH 2.2A 70 MOHM Inductor and Choke 71-DFE201610R-H-1R0M=P2
FIXED IND 1UH 2.2A 70 MOHM SMD Product overview: DFE201610R-H-1R0M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.2A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.2A, 70 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201610R-H-1R0M =P2 can be used for catalog matching and distributor lookup.

FIXED IND 1UH 2.2A 70 MOHM SMD Product overview: DFE201610R-H-1R0M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.2A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.2A, 70 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201610R-H-1R0M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-10614-2-ND 1033063-DFE201610R-H-1R0M=P2 71-DFE201610R-H-1R0M=P2
Product Name Fixed Inductors Fixed Inductors - DFE201610R-H-1R0M=P2 SMD 1UH 2.2A 70 MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Powdered Iron; Drum Core, Wirewound Iron
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - FIT106-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Common Mode Chokes - 1849167P - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 100 microH
View Details