Murata Power Solutions Fixed Inductors DFE201610E-R68M=P2

Description
680nH Shielded Wirewound Inductor 3.1A 43mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
680nH Shielded Wirewound Inductor 3.1A 43mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18110-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18110-6-ND
Fixed Inductors 490-18110-6-ND
680nH Shielded Wirewound Inductor 3.1A 43mOhm Max 0806 (2016 Metric)

680nH Shielded Wirewound Inductor 3.1A 43mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18110-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18110-2-ND
Fixed Inductors 490-18110-2-ND
680nH Shielded Wirewound Inductor 3.1A 43mOhm Max 0806 (2016 Metric)

680nH Shielded Wirewound Inductor 3.1A 43mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18110-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18110-1-ND
Fixed Inductors 490-18110-1-ND
680nH Shielded Wirewound Inductor 3.1A 43mOhm Max 0806 (2016 Metric)

680nH Shielded Wirewound Inductor 3.1A 43mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Inductor, 0.68Uh, 3.7A, 0806, Shielded; Inductance Murata - 33AC0614 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.68Uh, 3.7A, 0806, Shielded; Inductance Murata
33AC0614
Inductor, 0.68Uh, 3.7A, 0806, Shielded; Inductance Murata 33AC0614
INDUCTOR, 0.68UH, 3.7A, 0806, SHIELDED; Inductance:680nH; RMS Current (Irms):-; Inductor Construction:Shielde d; Saturation Current (Isat):3.7A; Product Range:DFE201610E Series; Power Inductor Case:0806 [2016 Metric]; DC Resistance RoHS Compliant: Yes

INDUCTOR, 0.68UH, 3.7A, 0806, SHIELDED; Inductance:680nH; RMS Current (Irms):-; Inductor Construction:Shielded; Saturation Current (Isat):3.7A; Product Range:DFE201610E Series; Power Inductor Case:0806 [2016 Metric]; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - DFE201610E-R68M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DFE201610E-R68M=P2
Fixed Inductors DFE201610E-R68M=P2
FIXED IND 680NH 3.1A 43 MOHM SMD

FIXED IND 680NH 3.1A 43 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18110-6-ND 33AC0614 DFE201610E-R68M=P2
Product Name Fixed Inductors Inductor, 0.68Uh, 3.7A, 0806, Shielded; Inductance Murata Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176639-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 22 microH
View Details
Common Mode Chokes - 486-5718-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers