Murata Power Solutions Fixed Inductors - DFE201610E-R47M=P2 DFE201610E-R47M=P2

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 868623-DFE201610E-R4 7M=P2 Series: DFE201610E Operating Temperature Range: -40°C ~ 125°C Features: Shielded Wirewound Inductor 32mOhm Max 0806 (2016 Metric) Package: 0806 (2016 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: DFE201610E Categories: Inductors Case / Package: 0806 (2016 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-18109-2, 490-18109-1, 490-18109-6, DFE201610E-R47M=P2-N D
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 868623-DFE201610E-R4 7M=P2 Series: DFE201610E Operating Temperature Range: -40°C ~ 125°C Features: Shielded Wirewound Inductor 32mOhm Max 0806 (2016 Metric) Package: 0806 (2016 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: DFE201610E Categories: Inductors Case / Package: 0806 (2016 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-18109-2, 490-18109-1, 490-18109-6, DFE201610E-R47M=P2-N D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - DFE201610E-R47M=P2
868623-DFE201610E-R47M=P2
Fixed Inductors - DFE201610E-R47M=P2 868623-DFE201610E-R47M=P2
Manufacturer: Murata Electronics North America Win Source Part Number: 868623-DFE201610E-R4 7M=P2 Series: DFE201610E Operating Temperature Range: -40°C ~ 125°C Features: Shielded Wirewound Inductor 32mOhm Max 0806 (2016 Metric) Package: 0806 (2016 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: DFE201610E Categories: Inductors Case / Package: 0806 (2016 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-18109-2, 490-18109-1, 490-18109-6, DFE201610E-R47M=P2-N D

Manufacturer: Murata Electronics North America
Win Source Part Number: 868623-DFE201610E-R47M=P2
Series: DFE201610E
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded Wirewound Inductor 32mOhm Max 0806 (2016 Metric)
Package: 0806 (2016 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: DFE201610E
Categories: Inductors
Case / Package: 0806 (2016 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-18109-2, 490-18109-1, 490-18109-6, DFE201610E-R47M=P2-ND

Buy Now Datasheet
Surface Mount Inductors - 1453491 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1453491
Surface Mount Inductors 1453491
Murata Power Solutions

Murata Power Solutions

Supplier's Site
Surface Mount Inductors - 1453251 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1453251
Surface Mount Inductors 1453251
Murata Power Solutions

Murata Power Solutions

Supplier's Site
SMD 3.6A 32 MOHM Inductor and Choke - 71-DFE201610E-R47M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.6A 32 MOHM Inductor and Choke
71-DFE201610E-R47M=P2
SMD 3.6A 32 MOHM Inductor and Choke 71-DFE201610E-R47M=P2
FIXED IND 470NH 3.6A 32 MOHM SMD Product overview: DFE201610E-R47M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.6A, 32 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.6A, 32 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201610E-R47M=P 2 can be used for catalog matching and distributor lookup.

FIXED IND 470NH 3.6A 32 MOHM SMD Product overview: DFE201610E-R47M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.6A, 32 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.6A, 32 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201610E-R47M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-18109-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18109-2-ND
Fixed Inductors 490-18109-2-ND
470nH Shielded Wirewound Inductor 3.6A 32mOhm Max 0806 (2016 Metric)

470nH Shielded Wirewound Inductor 3.6A 32mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18109-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18109-6-ND
Fixed Inductors 490-18109-6-ND
470nH Shielded Wirewound Inductor 3.6A 32mOhm Max 0806 (2016 Metric)

470nH Shielded Wirewound Inductor 3.6A 32mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18109-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18109-1-ND
Fixed Inductors 490-18109-1-ND
470nH Shielded Wirewound Inductor 3.6A 32mOhm Max 0806 (2016 Metric)

470nH Shielded Wirewound Inductor 3.6A 32mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - DFE201610E-R47M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DFE201610E-R47M=P2
Fixed Inductors DFE201610E-R47M=P2
FIXED IND 470NH 3.6A 32 MOHM SMD

FIXED IND 470NH 3.6A 32 MOHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
DFE201610E-R47M=P2
Inductors/Coils/Transformers >> Power Inductors DFE201610E-R47M=P2
3.6A 470nH ±20% 4.8A 0806 Power Inductors ROHS

3.6A 470nH ±20% 4.8A 0806 Power Inductors ROHS

Supplier's Site Datasheet
Inductor, 0.47Uh, 4.2A, 0806, Shielded; Inductance Murata - 33AC0613 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.47Uh, 4.2A, 0806, Shielded; Inductance Murata
33AC0613
Inductor, 0.47Uh, 4.2A, 0806, Shielded; Inductance Murata 33AC0613
INDUCTOR, 0.47UH, 4.2A, 0806, SHIELDED; Inductance:470nH; RMS Current (Irms):-; Inductor Construction:Shielde d; Saturation Current (Isat):4.2A; Product Range:DFE201610E Series; Power Inductor Case:0806 [2016 Metric]; DC Resistance RoHS Compliant: Yes

INDUCTOR, 0.47UH, 4.2A, 0806, SHIELDED; Inductance:470nH; RMS Current (Irms):-; Inductor Construction:Shielded; Saturation Current (Isat):4.2A; Product Range:DFE201610E Series; Power Inductor Case:0806 [2016 Metric]; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 868623-DFE201610E-R47M=P2 1453491 71-DFE201610E-R47M=P2 490-18109-2-ND DFE201610E-R47M=P2 DFE201610E-R47M=P2 33AC0613
Product Name Fixed Inductors - DFE201610E-R47M=P2 Surface Mount Inductors SMD 3.6A 32 MOHM Inductor and Choke Fixed Inductors Fixed Inductors Inductors/Coils/Transformers >> Power Inductors Inductor, 0.47Uh, 4.2A, 0806, Shielded; Inductance Murata
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Metal alloy Metal Drum Core, Wirewound Metal
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - FIT80-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details