Murata Power Solutions Fixed Inductors DFE201610E-R24M=P2

Description
FIXED IND 240NH 4.7A 20 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 240NH 4.7A 20 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-DFE201610E-R24M=P2DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 240NH 4.7A 20 MOHM SMD

FIXED IND 240NH 4.7A 20 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-DFE201610E-R24M=P2CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 240NH 4.7A 20 MOHM SMD

FIXED IND 240NH 4.7A 20 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-DFE201610E-R24M=P2TR-ND - DigiKey
Thief River Falls, MN, United States
240nH Shielded Wirewound Inductor 4.7A 20mOhm Max 0806 (2016 Metric)

240nH Shielded Wirewound Inductor 4.7A 20mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - DFE201610E-R24M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DFE201610E-R24M=P2
Fixed Inductors DFE201610E-R24M=P2
FIXED IND 240NH 4.7A 20 MOHM SMD

FIXED IND 240NH 4.7A 20 MOHM SMD

Supplier's Site Datasheet
Inductor, 0.24Uh, 5.5A, 0806, Shielded; Inductance Murata - 33AC0611 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.24Uh, 5.5A, 0806, Shielded; Inductance Murata
33AC0611
Inductor, 0.24Uh, 5.5A, 0806, Shielded; Inductance Murata 33AC0611
INDUCTOR, 0.24UH, 5.5A, 0806, SHIELDED; Inductance:240nH; RMS Current (Irms):-; Inductor Construction:Shielde d; Saturation Current (Isat):5.5A; Product Range:DFE201610E Series; Power Inductor Case:0806 [2016 Metric]; DC Resistance RoHS Compliant: Yes

INDUCTOR, 0.24UH, 5.5A, 0806, SHIELDED; Inductance:240nH; RMS Current (Irms):-; Inductor Construction:Shielded; Saturation Current (Isat):5.5A; Product Range:DFE201610E Series; Power Inductor Case:0806 [2016 Metric]; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-DFE201610E-R24M=P2DKR-ND DFE201610E-R24M=P2 33AC0611
Product Name Fixed Inductors Fixed Inductors Inductor, 0.24Uh, 5.5A, 0806, Shielded; Inductance Murata
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Drum Core, Wirewound Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627453226C680KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 486-DLO1-24-0007TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R3-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers