Murata Power Solutions Inductors, Coils, Chokes - Fixed Inductors DFE201610E-4R7M=P2

Description
Manufacturer: Murata Electronics Win Source Part Number: 1328773-DFE201610E-4 R7M=P2 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Inductance: 4.7 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Metal DC Resistance (DCR): 288mOhm Max Supplier Device Package: 0806 (2016 Metric) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 0806 (2016 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.1 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Other Part Number: DFE201610E-4R7M=P2-N D,490-18108-1,490-18 108-2,490-18108-6 Base Product Number: DFE201610E Current - Saturation (Isat): 1.6A RoHS Status: ROHS3 Compliant
Request a Quote
Description
Manufacturer: Murata Electronics Win Source Part Number: 1328773-DFE201610E-4 R7M=P2 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Inductance: 4.7 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Metal DC Resistance (DCR): 288mOhm Max Supplier Device Package: 0806 (2016 Metric) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 0806 (2016 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.1 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Other Part Number: DFE201610E-4R7M=P2-N D,490-18108-1,490-18 108-2,490-18108-6 Base Product Number: DFE201610E Current - Saturation (Isat): 1.6A RoHS Status: ROHS3 Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1328773-DFE201610E-4R7M=P2 is a fixed inductor designed for consumer electronics applications. It features a nominal inductance of 4.7 OºH with a tolerance of ±20%. The inductor has a maximum DC resistance of 288 mΩ and can handle a rated current of 1.1 A. Its saturation current is rated at 1.6 A. The component is shielded and constructed with a metal core, making it suitable for surface mount applications. It operates effectively within a temperature range of -40°C to 125°C. The inductor is packaged in a reel with a standard quantity of 3,000 units, and it complies with RoHS3 standards. This product is appropriate for use in various consumer devices, including home appliances and communication equipment.

Datasheet Summary
Powered by GS/AI

The 1328773-DFE201610E-4R7M=P2 is a fixed inductor designed for consumer electronics applications. It features a nominal inductance of 4.7 OºH with a tolerance of ±20%. The inductor has a maximum DC resistance of 288 mΩ and can handle a rated current of 1.1 A. Its saturation current is rated at 1.6 A. The component is shielded and constructed with a metal core, making it suitable for surface mount applications. It operates effectively within a temperature range of -40°C to 125°C. The inductor is packaged in a reel with a standard quantity of 3,000 units, and it complies with RoHS3 standards. This product is appropriate for use in various consumer devices, including home appliances and communication equipment.

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1328773-DFE201610E-4R7M=P2 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1328773-DFE201610E-4R7M=P2
Inductors, Coils, Chokes - Fixed Inductors 1328773-DFE201610E-4R7M=P2
Manufacturer: Murata Electronics Win Source Part Number: 1328773-DFE201610E-4 R7M=P2 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Inductance: 4.7 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Metal DC Resistance (DCR): 288mOhm Max Supplier Device Package: 0806 (2016 Metric) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 0806 (2016 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.1 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Other Part Number: DFE201610E-4R7M=P2-N D,490-18108-1,490-18 108-2,490-18108-6 Base Product Number: DFE201610E Current - Saturation (Isat): 1.6A RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1328773-DFE201610E-4R7M=P2
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Inductance: 4.7 µH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Metal
DC Resistance (DCR): 288mOhm Max
Supplier Device Package: 0806 (2016 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 0806 (2016 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.1 A
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.8000
Other Part Number: DFE201610E-4R7M=P2-ND,490-18108-1,490-18108-2,490-18108-6
Base Product Number: DFE201610E
Current - Saturation (Isat): 1.6A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 4.7UH 1.1A 288MOHM Inductor and Choke - 71-DFE201610E-4R7M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 1.1A 288MOHM Inductor and Choke
71-DFE201610E-4R7M=P2
SMD 4.7UH 1.1A 288MOHM Inductor and Choke 71-DFE201610E-4R7M=P2
FIXED IND 4.7UH 1.1A 288MOHM SMD Product overview: DFE201610E-4R7M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.1A, 288MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.1A, 288MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201610E-4R7M=P 2 can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 1.1A 288MOHM SMD Product overview: DFE201610E-4R7M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.1A, 288MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.1A, 288MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201610E-4R7M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-18108-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18108-6-ND
Fixed Inductors 490-18108-6-ND
4.7µH Shielded Wirewound Inductor 1.1A 288mOhm Max 0806 (2016 Metric)

4.7µH Shielded Wirewound Inductor 1.1A 288mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18108-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18108-2-ND
Fixed Inductors 490-18108-2-ND
4.7µH Shielded Wirewound Inductor 1.1A 288mOhm Max 0806 (2016 Metric)

4.7µH Shielded Wirewound Inductor 1.1A 288mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18108-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18108-1-ND
Fixed Inductors 490-18108-1-ND
4.7µH Shielded Wirewound Inductor 1.1A 288mOhm Max 0806 (2016 Metric)

4.7µH Shielded Wirewound Inductor 1.1A 288mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - DFE201610E-4R7M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DFE201610E-4R7M=P2
Fixed Inductors DFE201610E-4R7M=P2
FIXED IND 4.7UH 1.1A 288MOHM SMD

FIXED IND 4.7UH 1.1A 288MOHM SMD

Supplier's Site Datasheet
Inductor, 4.7Uh, 1.3A, 0806, Shielded; Inductance Murata - 33AC0619 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, 1.3A, 0806, Shielded; Inductance Murata
33AC0619
Inductor, 4.7Uh, 1.3A, 0806, Shielded; Inductance Murata 33AC0619
INDUCTOR, 4.7UH, 1.3A, 0806, SHIELDED; Inductance:4.7µH; RMS Current (Irms):-; Inductor Construction:Shielde d; Saturation Current (Isat):1.3A; Product Range:DFE201610E Series; Power Inductor Case:0806 [2016 Metric]; DC Resistance RoHS Compliant: Yes

INDUCTOR, 4.7UH, 1.3A, 0806, SHIELDED; Inductance:4.7µH; RMS Current (Irms):-; Inductor Construction:Shielded; Saturation Current (Isat):1.3A; Product Range:DFE201610E Series; Power Inductor Case:0806 [2016 Metric]; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1328773-DFE201610E-4R7M=P2 71-DFE201610E-4R7M=P2 490-18108-6-ND DFE201610E-4R7M=P2 33AC0619
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 4.7UH 1.1A 288MOHM Inductor and Choke Fixed Inductors Fixed Inductors Inductor, 4.7Uh, 1.3A, 0806, Shielded; Inductance Murata
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data