Murata Power Solutions Fixed Inductors DFE201210U-R68M=P2

Description
FIXED IND 680NH 2.4A 60 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 680NH 2.4A 60 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-DFE201210U-R68M=P2DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 680NH 2.4A 60 MOHM SMD

FIXED IND 680NH 2.4A 60 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-DFE201210U-R68M=P2TR-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Wirewound Inductor 2.4A 60mOhm Max 0805 (2012 Metric)

680nH Shielded Wirewound Inductor 2.4A 60mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-DFE201210U-R68M=P2CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 680NH 2.4A 60 MOHM SMD

FIXED IND 680NH 2.4A 60 MOHM SMD

Buy Now Datasheet
Inductor, 680Nh, 2.4A, 20%, Wirewound; Inductance Murata - 57AC6606 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 680Nh, 2.4A, 20%, Wirewound; Inductance Murata
57AC6606
Inductor, 680Nh, 2.4A, 20%, Wirewound; Inductance Murata 57AC6606
INDUCTOR, 680NH, 2.4A, 20%, WIREWOUND; Inductance:680nH; RMS Current (Irms):2.4A; Inductor Construction:Wirewou nd; Saturation Current (Isat):3.6A; Product Range:DFE201210U Series; Power Inductor Case:2mm x 1.2mm x 1mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 680NH, 2.4A, 20%, WIREWOUND; Inductance:680nH; RMS Current (Irms):2.4A; Inductor Construction:Wirewound; Saturation Current (Isat):3.6A; Product Range:DFE201210U Series; Power Inductor Case:2mm x 1.2mm x 1mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - DFE201210U-R68M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DFE201210U-R68M=P2
Fixed Inductors DFE201210U-R68M=P2
FIXED IND 680NH 2.4A 60 MOHM SMD

FIXED IND 680NH 2.4A 60 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-DFE201210U-R68M=P2DKR-ND 57AC6606 DFE201210U-R68M=P2
Product Name Fixed Inductors Inductor, 680Nh, 2.4A, 20%, Wirewound; Inductance Murata Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-624-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductor, 1.5H, 45Ohm, Wirewound; Product Range Triad Magnetics - 94F7469 - Newark, An Avnet Company
Specs
Technology Wirewound
Inductance Range 1.50E6 microH
Inductance Tolerance -20 to 50 (+/- %)
View Details
Power Inductors - ECS-MPI4040R2-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers