Murata Power Solutions Fixed Inductors DFE201210U-R33M=P2

Description
FIXED IND 330NH 3.4A 31 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 330NH 3.4A 31 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-DFE201210U-R33M=P2CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 330NH 3.4A 31 MOHM SMD

FIXED IND 330NH 3.4A 31 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-DFE201210U-R33M=P2TR-ND - DigiKey
Thief River Falls, MN, United States
330nH Shielded Wirewound Inductor 3.4A 31mOhm Max 0805 (2012 Metric)

330nH Shielded Wirewound Inductor 3.4A 31mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-DFE201210U-R33M=P2DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 330NH 3.4A 31 MOHM SMD

FIXED IND 330NH 3.4A 31 MOHM SMD

Buy Now Datasheet
SMD 3.4A 31 MOHM Inductor and Choke - 71-DFE201210U-R33M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.4A 31 MOHM Inductor and Choke
71-DFE201210U-R33M=P2
SMD 3.4A 31 MOHM Inductor and Choke 71-DFE201210U-R33M=P2
FIXED IND 330NH 3.4A 31 MOHM SMD Product overview: DFE201210U-R33M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.4A, 31 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.4A, 31 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201210U-R33M=P 2 can be used for catalog matching and distributor lookup.

FIXED IND 330NH 3.4A 31 MOHM SMD Product overview: DFE201210U-R33M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.4A, 31 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.4A, 31 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE201210U-R33M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370552-DFE201210U-R33M=P2 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370552-DFE201210U-R33M=P2
Inductors, Coils, Chokes - Fixed Inductors 1370552-DFE201210U-R33M=P2
Win Source Part Number: 1370552-DFE201210U-R 33M=P2 Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 49 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: DFE201210U Product Status: Active Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 (2012 Metric) Base Product Number: DFE201210U Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) Height - Seated (Max): 0.039" (1.00mm) ECCN: EAR99 Material - Core: Metal Inductance: 330 nH Current Rating (Amps): 3.4 A Current - Saturation (Isat): 5.2A Shielding: Shielded DC Resistance (DCR): 31mOhm Max Inductance Frequency - Test: 1 MHz

Win Source Part Number: 1370552-DFE201210U-R33M=P2
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 49 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: DFE201210U
Product Status: Active
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805 (2012 Metric)
Base Product Number: DFE201210U
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Size / Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm)
Height - Seated (Max): 0.039" (1.00mm)
ECCN: EAR99
Material - Core: Metal
Inductance: 330 nH
Current Rating (Amps): 3.4 A
Current - Saturation (Isat): 5.2A
Shielding: Shielded
DC Resistance (DCR): 31mOhm Max
Inductance Frequency - Test: 1 MHz

Buy Now Datasheet
Fixed Inductors - DFE201210U-R33M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DFE201210U-R33M=P2
Fixed Inductors DFE201210U-R33M=P2
FIXED IND 330NH 3.4A 31 MOHM SMD

FIXED IND 330NH 3.4A 31 MOHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
DFE201210U-R33M=P2
Inductors/Coils/Transformers >> Power Inductors DFE201210U-R33M=P2
3.4A 330nH ±20% 5.2A 0805 Power Inductors ROHS

3.4A 330nH ±20% 5.2A 0805 Power Inductors ROHS

Supplier's Site Datasheet
Inductor, 330Nh, 3.4A, 20%, Wirewound; Inductance Murata - 57AC6604 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Nh, 3.4A, 20%, Wirewound; Inductance Murata
57AC6604
Inductor, 330Nh, 3.4A, 20%, Wirewound; Inductance Murata 57AC6604
INDUCTOR, 330NH, 3.4A, 20%, WIREWOUND; Inductance:330nH; RMS Current (Irms):3.4A; Inductor Construction:Wirewou nd; Saturation Current (Isat):5.2A; Product Range:DFE201210U Series; Power Inductor Case:2mm x 1.2mm x 1mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 330NH, 3.4A, 20%, WIREWOUND; Inductance:330nH; RMS Current (Irms):3.4A; Inductor Construction:Wirewound; Saturation Current (Isat):5.2A; Product Range:DFE201210U Series; Power Inductor Case:2mm x 1.2mm x 1mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 490-DFE201210U-R33M=P2CT-ND 71-DFE201210U-R33M=P2 1370552-DFE201210U-R33M=P2 DFE201210U-R33M=P2 DFE201210U-R33M=P2 57AC6604
Product Name Fixed Inductors SMD 3.4A 31 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductors/Coils/Transformers >> Power Inductors Inductor, 330Nh, 3.4A, 20%, Wirewound; Inductance Murata
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Metal Metal
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-R47-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 3.08 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J824JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details