Murata Power Solutions Inductor, 1.5Uh, 2A, 20%, Wirewound; Inductance Murata DFE201210S-1R5M=P2

Description
INDUCTOR, 1.5UH, 2A, 20%, WIREWOUND; Inductance:1.5µH; RMS Current (Irms):2A; Inductor Construction:Wirewou nd; Saturation Current (Isat):2.7A; Product Range:DFE201210S Series; Power Inductor Case:2mm x 1.2mm x 1mm; DC Resistance RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 1.5UH, 2A, 20%, WIREWOUND; Inductance:1.5µH; RMS Current (Irms):2A; Inductor Construction:Wirewou nd; Saturation Current (Isat):2.7A; Product Range:DFE201210S Series; Power Inductor Case:2mm x 1.2mm x 1mm; DC Resistance RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 1.5Uh, 2A, 20%, Wirewound; Inductance Murata - 57AC6601 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, 2A, 20%, Wirewound; Inductance Murata
57AC6601
Inductor, 1.5Uh, 2A, 20%, Wirewound; Inductance Murata 57AC6601
INDUCTOR, 1.5UH, 2A, 20%, WIREWOUND; Inductance:1.5µH; RMS Current (Irms):2A; Inductor Construction:Wirewou nd; Saturation Current (Isat):2.7A; Product Range:DFE201210S Series; Power Inductor Case:2mm x 1.2mm x 1mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 1.5UH, 2A, 20%, WIREWOUND; Inductance:1.5µH; RMS Current (Irms):2A; Inductor Construction:Wirewound; Saturation Current (Isat):2.7A; Product Range:DFE201210S Series; Power Inductor Case:2mm x 1.2mm x 1mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - DFE201210S-1R5M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DFE201210S-1R5M=P2
Fixed Inductors DFE201210S-1R5M=P2
FIXED IND 1.5UH 2A 96 MOHM SMD

FIXED IND 1.5UH 2A 96 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 57AC6601 DFE201210S-1R5M=P2
Product Name Inductor, 1.5Uh, 2A, 20%, Wirewound; Inductance Murata Fixed Inductors
Technology Wirewound Wirewound; Drum Core, Wirewound
Inductance Range 1.5 microH 1.5 microH
Rated DC Current 2000 milliamps 2000 milliamps
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8104 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 10000 to ? microH
View Details
2 suppliers
Surface Mount Inductors - 2567713P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0022 microH
DCR 0.0900 ohms
View Details