Murata Power Solutions Fixed Inductors DFE201208S-1R0M=P2

Description
1µH Shielded Wirewound Inductor 2.1A 84mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 2.1A 84mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DFE201208S-1R0M=P2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DFE201208S-1R0M=P2-ND
Fixed Inductors DFE201208S-1R0M=P2-ND
1µH Shielded Wirewound Inductor 2.1A 84mOhm Max 0805 (2012 Metric)

1µH Shielded Wirewound Inductor 2.1A 84mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - DFE201208S-1R0M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DFE201208S-1R0M=P2
Fixed Inductors DFE201208S-1R0M=P2
FIXED IND 1UH 2.1A 84 MOHM SMD

FIXED IND 1UH 2.1A 84 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number DFE201208S-1R0M=P2-ND DFE201208S-1R0M=P2
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.024uH 250MHz 0.4A Inductor and Choke - 71-0402CS-24NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0240 microH
Inductance Tolerance 5 (+/- %)
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - 1674-CL0603-J183JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details