470nH Shielded Inductor 2.4A 64mOhm Max 0603 (1608 Metric)
470nH Shielded Inductor 2.4A 64mOhm Max 0603 (1608 Metric)
470nH Shielded Inductor 2.4A 64mOhm Max 0603 (1608 Metric)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 490-16580-6-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Metal |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |