FIXED IND 240NH 3.5A 30 MOHM SMD Product overview: DFE18SANR24MG0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.5A, 30 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.5A, 30 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE18SANR24MG0L can be used for catalog matching and distributor lookup.
Win Source Part Number: 1137837-DFE18SANR24M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: DFE18SAN
Package: Tape & Reel
Shielding: Shielded
Inductance: 240 nH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Package / Case: 0603 (1608 Metric)
DC Resistance (DCR): 30mOhm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.5 A
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: 490-16579-2,490-1657
Base Product Number: DFE18SAN
Current - Saturation (Isat): 4.9A
240nH Shielded Inductor 3.5A 30mOhm Max 0603 (1608 Metric)
240nH Shielded Inductor 3.5A 30mOhm Max 0603 (1608 Metric)
240nH Shielded Inductor 3.5A 30mOhm Max 0603 (1608 Metric)
WIREWOUND INDUCTOR, 0.24UH, 3.5A, 0603 ROHS COMPLIANT: YES
FIXED IND 240NH 3.5A 30 MOHM SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-DFE18SANR24MG0L | 1137837-DFE18SANR24MG0L | 490-16579-2-ND | 33AK8706 | DFE18SANR24MG0L |
| Product Name | SMD 3.5A 30 MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Wirewound Inductor, 0.24Uh, 3.5A, 0603 Rohs Compliant Murata Power Solutions | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Power Inductor | Standard | Wirewound | ||
| Core Material | Metal | Metal | Metal | ||
| Inductance Range | 0.2400 microH | 0.2400 microH | 0.2400 microH |