Murata Power Solutions Fixed Inductors DFE18SANR24ME0L

Description
240nH Shielded Inductor 3.2A 36mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
240nH Shielded Inductor 3.2A 36mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-16578-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16578-2-ND
Fixed Inductors 490-16578-2-ND
240nH Shielded Inductor 3.2A 36mOhm Max 0603 (1608 Metric)

240nH Shielded Inductor 3.2A 36mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16578-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16578-1-ND
Fixed Inductors 490-16578-1-ND
240nH Shielded Inductor 3.2A 36mOhm Max 0603 (1608 Metric)

240nH Shielded Inductor 3.2A 36mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16578-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16578-6-ND
Fixed Inductors 490-16578-6-ND
240nH Shielded Inductor 3.2A 36mOhm Max 0603 (1608 Metric)

240nH Shielded Inductor 3.2A 36mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductor, 240Nh, 3.2A, 20%, Wirewound; Inductance Murata - 57AC6590 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 240Nh, 3.2A, 20%, Wirewound; Inductance Murata
57AC6590
Inductor, 240Nh, 3.2A, 20%, Wirewound; Inductance Murata 57AC6590
INDUCTOR, 240NH, 3.2A, 20%, WIREWOUND; Inductance:240nH; RMS Current (Irms):3.2A; Inductor Construction:Wirewou nd; Saturation Current (Isat):4.2A; Product Range:DFE18SAN_E0 Series; Power Inductor Case:1.6mm x 0.8mm x 0.8mm; DC RoHS Compliant: Yes

INDUCTOR, 240NH, 3.2A, 20%, WIREWOUND; Inductance:240nH; RMS Current (Irms):3.2A; Inductor Construction:Wirewound; Saturation Current (Isat):4.2A; Product Range:DFE18SAN_E0 Series; Power Inductor Case:1.6mm x 0.8mm x 0.8mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-16578-2-ND 57AC6590
Product Name Fixed Inductors Inductor, 240Nh, 3.2A, 20%, Wirewound; Inductance Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3104-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-MPI2520R0-R47-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-17X - Triad Magnetics
Specs
Inductance Range 1.50E6 microH
Rated DC Current 300 milliamps
DCR 40 ohms
View Details
3 suppliers