Murata Power Solutions SMD 1UH 1.6A 144 MOHM Inductor and Choke DFE18SAN1R0ME0L

Description
FIXED IND 1UH 1.6A 144 MOHM SMD Product overview: DFE18SAN1R0ME0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1.6A, 144 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1.6A, 144 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE18SAN1R0ME0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1UH 1.6A 144 MOHM SMD Product overview: DFE18SAN1R0ME0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1.6A, 144 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1.6A, 144 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE18SAN1R0ME0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1UH 1.6A 144 MOHM Inductor and Choke - 71-DFE18SAN1R0ME0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 1.6A 144 MOHM Inductor and Choke
71-DFE18SAN1R0ME0L
SMD 1UH 1.6A 144 MOHM Inductor and Choke 71-DFE18SAN1R0ME0L
FIXED IND 1UH 1.6A 144 MOHM SMD Product overview: DFE18SAN1R0ME0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1.6A, 144 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1.6A, 144 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE18SAN1R0ME0L can be used for catalog matching and distributor lookup.

FIXED IND 1UH 1.6A 144 MOHM SMD Product overview: DFE18SAN1R0ME0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1.6A, 144 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1.6A, 144 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DFE18SAN1R0ME0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - DFE18SAN1R0ME0L - 851634-DFE18SAN1R0ME0L - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - DFE18SAN1R0ME0L
851634-DFE18SAN1R0ME0L
Fixed Inductors - DFE18SAN1R0ME0L 851634-DFE18SAN1R0ME0L
Manufacturer: Murata Electronics North America Win Source Part Number: 851634-DFE18SAN1R0ME 0L Series: DFE18SAN Features: 1 µH Inductor 1.6 A Package: Reel - TR Family Name: DFE18SAN Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-16576-2, 490-16576-1, 490-16576-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 851634-DFE18SAN1R0ME0L
Series: DFE18SAN
Features: 1 µH Inductor 1.6 A
Package: Reel - TR
Family Name: DFE18SAN
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-16576-2, 490-16576-1, 490-16576-6

Buy Now Datasheet
Fixed Inductors - 490-16576-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16576-2-ND
Fixed Inductors 490-16576-2-ND
1µH Shielded Inductor 1.6A 144mOhm Max 0603 (1608 Metric)

1µH Shielded Inductor 1.6A 144mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16576-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16576-6-ND
Fixed Inductors 490-16576-6-ND
1µH Shielded Inductor 1.6A 144mOhm Max 0603 (1608 Metric)

1µH Shielded Inductor 1.6A 144mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16576-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16576-1-ND
Fixed Inductors 490-16576-1-ND
1µH Shielded Inductor 1.6A 144mOhm Max 0603 (1608 Metric)

1µH Shielded Inductor 1.6A 144mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - DFE18SAN1R0ME0L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DFE18SAN1R0ME0L
Fixed Inductors DFE18SAN1R0ME0L
FIXED IND 1UH 1.6A 144 MOHM SMD

FIXED IND 1UH 1.6A 144 MOHM SMD

Supplier's Site Datasheet
Inductor, 1Uh, 1.6A, 20%, Wirewound; Inductance Murata - 57AC6593 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 1.6A, 20%, Wirewound; Inductance Murata
57AC6593
Inductor, 1Uh, 1.6A, 20%, Wirewound; Inductance Murata 57AC6593
INDUCTOR, 1UH, 1.6A, 20%, WIREWOUND; Inductance:1µH; RMS Current (Irms):1.6A; Inductor Construction:Wirewou nd; Saturation Current (Isat):2A; Product Range:DFE18SAN_E0 Series; Power Inductor Case:1.6mm x 0.8mm x 0.8mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 1UH, 1.6A, 20%, WIREWOUND; Inductance:1µH; RMS Current (Irms):1.6A; Inductor Construction:Wirewound; Saturation Current (Isat):2A; Product Range:DFE18SAN_E0 Series; Power Inductor Case:1.6mm x 0.8mm x 0.8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-DFE18SAN1R0ME0L 851634-DFE18SAN1R0ME0L 490-16576-2-ND DFE18SAN1R0ME0L 57AC6593
Product Name SMD 1UH 1.6A 144 MOHM Inductor and Choke Fixed Inductors - DFE18SAN1R0ME0L Fixed Inductors Fixed Inductors Inductor, 1Uh, 1.6A, 20%, Wirewound; Inductance Murata
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Power Inductor Wirewound
Core Material Metal Metal Metal
Inductance Range 1 microH 1 microH 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details