Murata Electronics RF Filters - DFCH3836MHDJAA-RF1 DFCH3836MHDJAA-RF1

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 917017-DFCH3836MHDJA A-RF1 Features: Frequency RF Filter (Radio Frequency) Bandwidth 7-SMD, No Lead Package: 7-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: DFCH3 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8543.70.9960
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 917017-DFCH3836MHDJA A-RF1 Features: Frequency RF Filter (Radio Frequency) Bandwidth 7-SMD, No Lead Package: 7-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: DFCH3 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8543.70.9960
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Filters - DFCH3836MHDJAA-RF1
DFCH3836MHDJAA-RF1
RF Filters - DFCH3836MHDJAA-RF1 DFCH3836MHDJAA-RF1
Manufacturer: Murata Electronics North America Win Source Part Number: 917017-DFCH3836MHDJA A-RF1 Features: Frequency RF Filter (Radio Frequency) Bandwidth 7-SMD, No Lead Package: 7-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: DFCH3 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8543.70.9960

Manufacturer: Murata Electronics North America
Win Source Part Number: 917017-DFCH3836MHDJAA-RF1
Features: Frequency RF Filter (Radio Frequency) Bandwidth 7-SMD, No Lead
Package: 7-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: DFCH3
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9960

Buy Now Datasheet
RF FILTER SIGNAL 836MHZ 7SMD

RF FILTER SIGNAL 836MHZ 7SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number DFCH3836MHDJAA-RF1 DFCH3836MHDJAA-RF1
Product Name RF Filters - DFCH3836MHDJAA-RF1 RF Filters
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 1761-B305LA0S-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 30500 MHz
View Details
5590 MHz WiFi Cavity Filter - AB5590B567 - Anatech Electronics, Inc.
Specs
Fc 5590 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
RF Band Pass Filter - UIYBPF8257A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1805 to 1880 MHz
View Details
Ceramic Filters: Low Insertion loss, high selectivity, and stability over temperature -  - Smiths Interconnect, a Molex company
Specs
Filter Design Ceramic Filter
View Details