Murata Electronics Filters - RF Filters DFCH32G14HDHAA-RF1

Description
Win Source Part Number: 1167136-DFCH32G14HDH AA-RF1 Category: Filters>RF Filters Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Height (Max): 0.157" (4.00mm) Package / Case: 8-SMD, No Lead Dimension: 0.531" L x 0.394" W (13.50mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Murata Electronics Base Product Number: DFCH3 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1167136-DFCH32G14HDH AA-RF1 Category: Filters>RF Filters Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Height (Max): 0.157" (4.00mm) Package / Case: 8-SMD, No Lead Dimension: 0.531" L x 0.394" W (13.50mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Murata Electronics Base Product Number: DFCH3 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - RF Filters
DFCH32G14HDHAA-RF1
Filters - RF Filters DFCH32G14HDHAA-RF1
Win Source Part Number: 1167136-DFCH32G14HDH AA-RF1 Category: Filters>RF Filters Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Height (Max): 0.157" (4.00mm) Package / Case: 8-SMD, No Lead Dimension: 0.531" L x 0.394" W (13.50mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Murata Electronics Base Product Number: DFCH3 Product Status: Obsolete

Win Source Part Number: 1167136-DFCH32G14HDHAA-RF1
Category: Filters>RF Filters
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Height (Max): 0.157" (4.00mm)
Package / Case: 8-SMD, No Lead
Dimension: 0.531" L x 0.394" W (13.50mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Mfr: Murata Electronics
Base Product Number: DFCH3
Product Status: Obsolete

Buy Now Datasheet
RF FILTER SIGNAL 2.14GHZ 8SMD

RF FILTER SIGNAL 2.14GHZ 8SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number DFCH32G14HDHAA-RF1 DFCH32G14HDHAA-RF1
Product Name Filters - RF Filters RF Filters
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

1842.5 MHz RF SAW Filter - Band 3 Downlink - 855860 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design Saw Filter
View Details
8200 to 9300MHz – Band Pass Filter - UIYBPF8418A - UIY Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 9500 MHz
Bandwidth 8.20E6 to 9.30E6 kHz
View Details
Ceramic Filters - 50-ECS-DCF-108TR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6525 MHz
Insertion Loss 3 dB
View Details