Murata Electronics RF Filters - DFCH31G88HDJAA-RD1 DFCH31G88HDJAA-RD1

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 917016-DFCH31G88HDJA A-RD1 Features: Frequency RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead Package: 8-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: DFCH3 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8543.70.9960
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 917016-DFCH31G88HDJA A-RD1 Features: Frequency RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead Package: 8-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: DFCH3 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8543.70.9960
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Filters - DFCH31G88HDJAA-RD1
DFCH31G88HDJAA-RD1
RF Filters - DFCH31G88HDJAA-RD1 DFCH31G88HDJAA-RD1
Manufacturer: Murata Electronics North America Win Source Part Number: 917016-DFCH31G88HDJA A-RD1 Features: Frequency RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead Package: 8-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: DFCH3 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8543.70.9960

Manufacturer: Murata Electronics North America
Win Source Part Number: 917016-DFCH31G88HDJAA-RD1
Features: Frequency RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead
Package: 8-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: DFCH3
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9960

Buy Now Datasheet
RF FILTER SIGNAL 1.88GHZ 8SMD

RF FILTER SIGNAL 1.88GHZ 8SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number DFCH31G88HDJAA-RD1 DFCH31G88HDJAA-RD1
Product Name RF Filters - DFCH31G88HDJAA-RD1 RF Filters
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 1893 - 1920 MHz, 50Ω - BFCN-1900+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 1900 dB
View Details
3 suppliers
WiFi Cavity Band Pass Filter - AB2475B632 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 12000 kHz
View Details
High Pass Filter - 5o2837340 - 5o.com
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 2000 to 6000 MHz
View Details