Murata Electronics RF Filters - DFCH31G74HDJAA-RD1 DFCH31G74HDJAA-RD1

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 917015-DFCH31G74HDJA A-RD1 Features: Frequency RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead Package: 8-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: DFCH3 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8543.70.9960
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 917015-DFCH31G74HDJA A-RD1 Features: Frequency RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead Package: 8-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: DFCH3 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8543.70.9960
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Filters - DFCH31G74HDJAA-RD1
DFCH31G74HDJAA-RD1
RF Filters - DFCH31G74HDJAA-RD1 DFCH31G74HDJAA-RD1
Manufacturer: Murata Electronics North America Win Source Part Number: 917015-DFCH31G74HDJA A-RD1 Features: Frequency RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead Package: 8-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: DFCH3 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8543.70.9960

Manufacturer: Murata Electronics North America
Win Source Part Number: 917015-DFCH31G74HDJAA-RD1
Features: Frequency RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead
Package: 8-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: DFCH3
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9960

Buy Now Datasheet
RF FILTER SIGNAL 1.74GHZ 8SMD

RF FILTER SIGNAL 1.74GHZ 8SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number DFCH31G74HDJAA-RD1 DFCH31G74HDJAA-RD1
Product Name RF Filters - DFCH31G74HDJAA-RD1 RF Filters
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF6922A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 9000 MHz
View Details
Passive GaAs MMIC 17.5 - 28.8 GHz Bandpass Filter - MFBP-00156CSP3 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 0.0 to 60000 MHz
View Details
Ceramic Filters - ECS-DCF-103 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
RF Filters - 2312-QPQ3500SRCT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 3500 MHz
View Details