Murata Electronics EMI / RFI Components - DFCB3881MLDJAA-RD1 DFCB3881MLDJAA-RD1

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1168787-DFCB3881MLDJ AA-RD1 Impedance: 50 Ω Categories: EMI / RFI Components Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1168787-DFCB3881MLDJ AA-RD1 Impedance: 50 Ω Categories: EMI / RFI Components Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI / RFI Components - DFCB3881MLDJAA-RD1 - 1168787-DFCB3881MLDJAA-RD1 - Win Source Electronics
Laguna Hills, CA, United States
EMI / RFI Components - DFCB3881MLDJAA-RD1
1168787-DFCB3881MLDJAA-RD1
EMI / RFI Components - DFCB3881MLDJAA-RD1 1168787-DFCB3881MLDJAA-RD1
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1168787-DFCB3881MLDJ AA-RD1 Impedance: 50 Ω Categories: EMI / RFI Components Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Max Operating Temperature: 85 °C

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1168787-DFCB3881MLDJAA-RD1
Impedance: 50 Ω
Categories: EMI / RFI Components
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -30 °C
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1168787-DFCB3881MLDJAA-RD1
Product Name EMI / RFI Components - DFCB3881MLDJAA-RD1
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-205 4308RV-205XJLD , 4308RV-205XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details