Murata Electronics EMI / RFI Components - DFCB31G95LBJAARB3 DFCB31G95LBJAARB3

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967782-DFCB31G95LBJA ARB3 Impedance: 50 Ω Categories: EMI / RFI Components Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -30 °C
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967782-DFCB31G95LBJA ARB3 Impedance: 50 Ω Categories: EMI / RFI Components Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -30 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI / RFI Components - DFCB31G95LBJAARB3 - 967782-DFCB31G95LBJAARB3 - Win Source Electronics
Laguna Hills, CA, United States
EMI / RFI Components - DFCB31G95LBJAARB3
967782-DFCB31G95LBJAARB3
EMI / RFI Components - DFCB31G95LBJAARB3 967782-DFCB31G95LBJAARB3
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967782-DFCB31G95LBJA ARB3 Impedance: 50 Ω Categories: EMI / RFI Components Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -30 °C

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 967782-DFCB31G95LBJAARB3
Impedance: 50 Ω
Categories: EMI / RFI Components
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -30 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 967782-DFCB31G95LBJAARB3
Product Name EMI / RFI Components - DFCB31G95LBJAARB3
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-245 4513TC-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details