6.8µH Shielded Wirewound Inductor 4.8A 27.6mOhm Max Nonstandard
6.8µH Shielded Wirewound Inductor 4.8A 27.6mOhm Max Nonstandard
6.8µH Shielded Wirewound Inductor 4.8A 27.6mOhm Max Nonstandard
FIXED IND 6.8UH 4.8A 27.6MOHM SM
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-18387-2-ND | DEM8045Z-6R8N=P3 |
| Product Name | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite |
| Configuration | Fixed | |
| Inductance Tolerance | 30 (+/- %) | 30 (+/- %) |