Murata Electronics Fixed Inductors DEM8045Z-470M=P3

Description
47µH Shielded Wirewound Inductor 1.8A 204mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Wirewound Inductor 1.8A 204mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-DEM8045Z-470M=P3TR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Wirewound Inductor 1.8A 204mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 1.8A 204mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DEM8045Z-470M=P3 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DEM8045Z-470M=P3
Fixed Inductors DEM8045Z-470M=P3
IND AUTO 47UH 3131 FERRITE CORE

IND AUTO 47UH 3131 FERRITE CORE

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-DEM8045Z-470M=P3TR-ND DEM8045Z-470M=P3
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1048433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 1000 microH
Lead Style Radial; Radial
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details