Murata Electronics Fixed Inductors DEM8045Z-330M=P3

Description
33µH Shielded Wirewound Inductor 2.2A 132mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Wirewound Inductor 2.2A 132mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-DEM8045Z-330M=P3TR-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Wirewound Inductor 2.2A 132mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 2.2A 132mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-DEM8045Z-330M=P3CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 33UH 2.2A 132 MOHM SMD

FIXED IND 33UH 2.2A 132 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-DEM8045Z-330M=P3DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 33UH 2.2A 132 MOHM SMD

FIXED IND 33UH 2.2A 132 MOHM SMD

Buy Now Datasheet
Fixed Inductors - DEM8045Z-330M=P3 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
DEM8045Z-330M=P3
Fixed Inductors DEM8045Z-330M=P3
IND AUTO 33UH 3131 FERRITE CORE

IND AUTO 33UH 3131 FERRITE CORE

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-DEM8045Z-330M=P3TR-ND DEM8045Z-330M=P3
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-6N2 016008C-6N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Frequency & RF Inductors - 1-2176075-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0019 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Specs
Application RF Choke
View Details
Fixed Inductors - 486-3153-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details