18µH Shielded Wirewound Inductor 2.9A 76.8mOhm Max Nonstandard
18µH Shielded Wirewound Inductor 2.9A 76.8mOhm Max Nonstandard
18µH Shielded Wirewound Inductor 2.9A 76.8mOhm Max Nonstandard
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 490-18386-2-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |