Murata Electronics Ceramic Capacitors DEJF3E2103ZN3A

Description
10000pF -20%, +80% 250V Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet
Description
10000pF -20%, +80% 250V Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - DEJF3E2103ZN3A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
DEJF3E2103ZN3A-ND
Ceramic Capacitors DEJF3E2103ZN3A-ND
10000pF -20%, +80% 250V Ceramic Capacitor E Radial, Disc

10000pF -20%, +80% 250V Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - DEJF3E2103ZN3A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DEJF3E2103ZN3A
Ceramic Capacitors DEJF3E2103ZN3A
CAP CER 10000PF 250VAC RADIAL

CAP CER 10000PF 250VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number DEJF3E2103ZN3A-ND DEJF3E2103ZN3A
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525002P20BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1912976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers