Murata Electronics Ceramic Capacitors DEJF3E2103ZB3B

Description
10000pF -20%, +80% 250V Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet
Description
10000pF -20%, +80% 250V Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - DEJF3E2103ZB3B-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
DEJF3E2103ZB3B-ND
Ceramic Capacitors DEJF3E2103ZB3B-ND
10000pF -20%, +80% 250V Ceramic Capacitor E Radial, Disc

10000pF -20%, +80% 250V Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - DEJF3E2103ZB3B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DEJF3E2103ZB3B
Ceramic Capacitors DEJF3E2103ZB3B
CAP CER 10000PF 250VAC RADIAL

CAP CER 10000PF 250VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number DEJF3E2103ZB3B-ND DEJF3E2103ZB3B
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH1R6C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details