Murata Electronics Ceramic Capacitors DEHR33F272KA4B

Description
2700pF ±10% 3150V (3.15kV) Ceramic Capacitor R Radial, Disc
Request a Quote Datasheet
Description
2700pF ±10% 3150V (3.15kV) Ceramic Capacitor R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-4137-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4137-ND
Ceramic Capacitors 490-4137-ND
2700pF ±10% 3150V (3.15kV) Ceramic Capacitor R Radial, Disc

2700pF ±10% 3150V (3.15kV) Ceramic Capacitor R Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - DEHR33F272KA4B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DEHR33F272KA4B
Ceramic Capacitors DEHR33F272KA4B
CAP CER 2700PF 3.15KV RADIAL

CAP CER 2700PF 3.15KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 490-4137-ND DEHR33F272KA4B
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C144U025BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1608-050523000151FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details