Murata Electronics Ceramic Capacitors DEHR33D561KN3A

Description
560pF ±10% 2000V (2kV) Ceramic Capacitor R Radial, Disc
Request a Quote Datasheet
Description
560pF ±10% 2000V (2kV) Ceramic Capacitor R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - DEHR33D561KN3A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
DEHR33D561KN3A-ND
Ceramic Capacitors DEHR33D561KN3A-ND
560pF ±10% 2000V (2kV) Ceramic Capacitor R Radial, Disc

560pF ±10% 2000V (2kV) Ceramic Capacitor R Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - DEHR33D561KN3A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DEHR33D561KN3A
Ceramic Capacitors DEHR33D561KN3A
CAP CER 560PF 2KV RADIAL

CAP CER 560PF 2KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number DEHR33D561KN3A-ND DEHR33D561KN3A
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
RADIAL MONOLITHIC CAPACITORS 270PF 200V10% - 70186094 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details