Murata Electronics Ceramic Capacitors DEHR33D471KN3A

Description
470pF ±10% 2000V (2kV) Ceramic Capacitor R Radial, Disc
Request a Quote Datasheet
Description
470pF ±10% 2000V (2kV) Ceramic Capacitor R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16674-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16674-3-ND
Ceramic Capacitors 490-16674-3-ND
470pF ±10% 2000V (2kV) Ceramic Capacitor R Radial, Disc

470pF ±10% 2000V (2kV) Ceramic Capacitor R Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 998109-DEHR33D471KN3A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
998109-DEHR33D471KN3A
Capacitors - Ceramic Capacitors 998109-DEHR33D471KN3A
Win Source Part Number: 998109-DEHR33D471KN3 A Category: Capacitors>Ceramic Capacitors Series: DEH Features: High Voltage, Low Dissipation Factor Package: Cut Tape (CT),Tape & Box (TB) Applications: General Purpose Height - Seated (Max): 0.472" (12.00mm) Standard Package: 900 Capacitance: 470 pF Tolerance: ±10% Voltage - Rated: 2000V (2kV) Temperature Coefficient: R Lead Spacing: 0.295" (7.50mm) Lead Style: Formed Leads Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -25°C ~ 125°C Dimension: 0.354" Dia (9.00mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.23.0060 Mfr: Murata Electronics Other Names: 490-16674-1,490-1667 4-3,DEHR33D471KN3A-N D Base Product Number: DEHR33D Product Status: Obsolete

Win Source Part Number: 998109-DEHR33D471KN3A
Category: Capacitors>Ceramic Capacitors
Series: DEH
Features: High Voltage, Low Dissipation Factor
Package: Cut Tape (CT),Tape & Box (TB)
Applications: General Purpose
Height - Seated (Max): 0.472" (12.00mm)
Standard Package: 900
Capacitance: 470 pF
Tolerance: ±10%
Voltage - Rated: 2000V (2kV)
Temperature Coefficient: R
Lead Spacing: 0.295" (7.50mm)
Lead Style: Formed Leads
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -25°C ~ 125°C
Dimension: 0.354" Dia (9.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.23.0060
Mfr: Murata Electronics
Other Names: 490-16674-1,490-16674-3,DEHR33D471KN3A-ND
Base Product Number: DEHR33D
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
470PF 2KV Capacitor
60-DEHR33D471KN3A
470PF 2KV Capacitor 60-DEHR33D471KN3A
CAP CER 470PF 2KV RADIAL Product overview: DEHR33D471KN3A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DEHR33D471KN3A can be used for catalog matching and distributor lookup.

CAP CER 470PF 2KV RADIAL Product overview: DEHR33D471KN3A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DEHR33D471KN3A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - DEHR33D471KN3A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DEHR33D471KN3A
Ceramic Capacitors DEHR33D471KN3A
CAP CER 470PF 2KV RADIAL

CAP CER 470PF 2KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-16674-3-ND 998109-DEHR33D471KN3A 60-DEHR33D471KN3A DEHR33D471KN3A
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 470PF 2KV Capacitor Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021299 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-1808JA250100GGTSYXTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1908292P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers