CAP CER 2200PF 2KV RADIAL Product overview: DEHR33D222KA3B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DEHR33D222KA3B can be used for catalog matching and distributor lookup.
2200pF ±10% 2000V (2kV) Ceramic Capacitor R Radial, Disc
CAP CER 2200PF 2KV RADIAL
CAP CER 2200PF 2KV RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-DEHR33D222KA3B | 490-4116-ND | 535-DEHR33D222KA3B | DEHR33D222KA3B |
| Product Name | 2200PF 2KV Capacitor | Ceramic Capacitors | CAP CER 2200PF 2KV RADIAL | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 C (-13 F) | -25 to 125 C (-13 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0022 microF | 0.0022 microF | 0.0022 microF | |
| WVAC | 2000 volts | 2000 volts | 2000 volts |