Murata Electronics Ceramic Capacitors DEHR33D221KP3A

Description
220pF ±10% 2000V (2kV) Ceramic Capacitor R Radial, Disc
Request a Quote Datasheet
Description
220pF ±10% 2000V (2kV) Ceramic Capacitor R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - DEHR33D221KP3A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
DEHR33D221KP3A-ND
Ceramic Capacitors DEHR33D221KP3A-ND
220pF ±10% 2000V (2kV) Ceramic Capacitor R Radial, Disc

220pF ±10% 2000V (2kV) Ceramic Capacitor R Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - DEHR33D221KP3A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DEHR33D221KP3A
Ceramic Capacitors DEHR33D221KP3A
CAP CER 220PF 2KV RADIAL

CAP CER 220PF 2KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number DEHR33D221KP3A-ND DEHR33D221KP3A
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C183U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1808JA250102JJTU2XTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details