Murata Electronics Ceramic Capacitors DEHR33D221KC3B

Description
220pF ±10% 2000V (2kV) Ceramic Capacitor R Radial, Disc
Request a Quote Datasheet
Description
220pF ±10% 2000V (2kV) Ceramic Capacitor R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-4115-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4115-ND
Ceramic Capacitors 490-4115-ND
220pF ±10% 2000V (2kV) Ceramic Capacitor R Radial, Disc

220pF ±10% 2000V (2kV) Ceramic Capacitor R Radial, Disc

Buy Now Datasheet
Singapore, Singapore
220PF 2KV Capacitor
60-DEHR33D221KC3B
220PF 2KV Capacitor 60-DEHR33D221KC3B
CAP CER 220PF 2KV RADIAL Product overview: DEHR33D221KC3B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DEHR33D221KC3B can be used for catalog matching and distributor lookup.

CAP CER 220PF 2KV RADIAL Product overview: DEHR33D221KC3B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DEHR33D221KC3B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - DEHR33D221KC3B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DEHR33D221KC3B
Ceramic Capacitors DEHR33D221KC3B
CAP CER 220PF 2KV RADIAL

CAP CER 220PF 2KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-4115-ND 60-DEHR33D221KC3B DEHR33D221KC3B
Product Name Ceramic Capacitors 220PF 2KV Capacitor Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C564U016DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Film Capacitors - 1912960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details