Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1184406-DEHR33A471KB
Packaging: Bulk
Termination: Radial
Voltage Rating: 1 kV
Height - Seated (Max): 10.0076 mm
Capacitance: 470 pF
Tolerance: 10 %
Composition: Ceramic
Categories: Ceramic Capacitors
Case / Package: Radial
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Depth: 4.5 mm
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Voltage Rating (DC): 1 kV
Lead Pitch: 5 mm
Lead Diameter: 600 µm
Max Operating Temperature: 125 °C
Lead/Base Style: Straight
Cap Ceramic 470pF 1000V R 10% (7 X 4.5mm) Radial 5mm 125°C Bulk Product overview: DEHR33A471KB2B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470pF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470pF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DEHR33A471KB2B can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1184406-DEHR33A471KB2B | 60-DEHR33A471KB2B |
| Product Name | Ceramic Capacitors - DEHR33A471KB2B | 470pF 1000V Capacitor |
| RoHS Compliant | Yes | Yes |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 4.70E-4 microF | 4.70E-4 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |
| WVDC | 1000 volts | 1000 volts |