Murata Power Solutions 0.0022uF 1000V Capacitor DEHR33A222KA3B

Description
Safety Standard Certified Ceramic Capacitors/ High Voltage Ceramic Capacitors / Cap Ceramic Single 0.0022uF 1000V R 10% (13 X 4.5mm) Radial Disc 7.5mm 125°C Bulk Product overview: DEHR33A222KA3B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0022uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DEHR33A222KA3B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Safety Standard Certified Ceramic Capacitors/ High Voltage Ceramic Capacitors / Cap Ceramic Single 0.0022uF 1000V R 10% (13 X 4.5mm) Radial Disc 7.5mm 125°C Bulk Product overview: DEHR33A222KA3B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0022uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DEHR33A222KA3B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.0022uF 1000V Capacitor
60-DEHR33A222KA3B
0.0022uF 1000V Capacitor 60-DEHR33A222KA3B
Safety Standard Certified Ceramic Capacitors/ High Voltage Ceramic Capacitors / Cap Ceramic Single 0.0022uF 1000V R 10% (13 X 4.5mm) Radial Disc 7.5mm 125°C Bulk Product overview: DEHR33A222KA3B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0022uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DEHR33A222KA3B can be used for catalog matching and distributor lookup.

Safety Standard Certified Ceramic Capacitors/ High Voltage Ceramic Capacitors / Cap Ceramic Single 0.0022uF 1000V R 10% (13 X 4.5mm) Radial Disc 7.5mm 125°C Bulk Product overview: DEHR33A222KA3B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0022uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DEHR33A222KA3B can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Disc & Plate Capacitor, Deh Series, 2200 Pf, 10%, R, 1 Kv, Radial Leaded Murata - 48W4723 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Disc & Plate Capacitor, Deh Series, 2200 Pf, 10%, R, 1 Kv, Radial Leaded Murata
48W4723
Ceramic Disc & Plate Capacitor, Deh Series, 2200 Pf, 10%, R, 1 Kv, Radial Leaded Murata 48W4723
Ceramic Disc & Plate Capacitor, DEH Series, 2200 pF, - 10%, R, 1 kV, Radial Leaded

Ceramic Disc & Plate Capacitor, DEH Series, 2200 pF, - 10%, R, 1 kV, Radial Leaded

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 60-DEHR33A222KA3B 48W4723
Product Name 0.0022uF 1000V Capacitor Ceramic Disc & Plate Capacitor, Deh Series, 2200 Pf, 10%, R, 1 Kv, Radial Leaded Murata
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100392KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK06BX153K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details