Manufacturer: Murata Electronics North America
Win Source Part Number: 1032830-DEHR32E152KA
Packaging: Bulk
Features: High Voltage, Low Dissipation Factor
Voltage Rating: 250V
Applications: General Purpose
Height - Seated (Max): 0.394" (10.00mm)
Mounting: Through Hole
Capacitance: 1500pF
Tolerance: ±10%
Temperature Coefficient: R
Lead Spacing: 0.197" (5.00mm)
Lead Style: Formed Leads
Categories: Capacitors
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 125°C
Dimension: 0.276" Dia (7.00mm)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient
CAP CER 1500PF 250V RADIAL Product overview: DEHR32E152KA2B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DEHR32E152KA2B can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1032830-DEHR32E152KA2B | 60-DEHR32E152KA2B |
| Product Name | Ceramic Capacitors - DEHR32E152KA2B | 1500PF 250V Capacitor |
| Operating Temperature | -25 to 125 C (-13 to 257 F) | |
| Capacitance Range | 0.0015 microF | 0.0015 microF |
| Capacitance Tolerance | 10 (+/- %) | |
| WVDC | 250 volts | 250 volts |
| WVAC | 250 volts |