Murata Power Solutions Ceramic Capacitors DEC1X3J470JC4B

Description
47pF ±5% 6300V (6.3kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
47pF ±5% 6300V (6.3kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-7953-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7953-ND
Ceramic Capacitors 490-7953-ND
47pF ±5% 6300V (6.3kV) Ceramic Capacitor SL Radial, Disc

47pF ±5% 6300V (6.3kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Ceramic Disc & Plate Capacitor, Dec Series, 47 Pf, 5%, Sl, 6.3 Kv, Radial Leaded Rohs Compliant Murata - 96K8518 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Disc & Plate Capacitor, Dec Series, 47 Pf, 5%, Sl, 6.3 Kv, Radial Leaded Rohs Compliant Murata
96K8518
Ceramic Disc & Plate Capacitor, Dec Series, 47 Pf, 5%, Sl, 6.3 Kv, Radial Leaded Rohs Compliant Murata 96K8518
Ceramic Disc & Plate Capacitor, DEC Series, 47 pF, - 5%, SL, 6.3 kV, Radial Leaded RoHS Compliant: Yes

Ceramic Disc & Plate Capacitor, DEC Series, 47 pF, - 5%, SL, 6.3 kV, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - DEC1X3J470JC4B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DEC1X3J470JC4B
Ceramic Capacitors DEC1X3J470JC4B
CAP CER 47PF 6.3KV SL RADIAL

CAP CER 47PF 6.3KV SL RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-7953-ND 96K8518 DEC1X3J470JC4B
Product Name Ceramic Capacitors Ceramic Disc & Plate Capacitor, Dec Series, 47 Pf, 5%, Sl, 6.3 Kv, Radial Leaded Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Ceramic Capacitors - 0603J0160100KFT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details