Murata Electronics Ceramic Capacitors DEC1X3J390JC4B

Description
39pF ±5% 6300V (6.3kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
39pF ±5% 6300V (6.3kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - DEC1X3J390JC4B-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
DEC1X3J390JC4B-ND
Ceramic Capacitors DEC1X3J390JC4B-ND
39pF ±5% 6300V (6.3kV) Ceramic Capacitor SL Radial, Disc

39pF ±5% 6300V (6.3kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - DEC1X3J390JC4B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DEC1X3J390JC4B
Ceramic Capacitors DEC1X3J390JC4B
CAP CER 39PF 6.3KV SL RADIAL

CAP CER 39PF 6.3KV SL RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number DEC1X3J390JC4B-ND DEC1X3J390JC4B
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - T10P25NR-F - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF0R9C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details