Manufacturer: Murata Electronics
Win Source Part Number: 1329482-DEBF33D222ZA
Category: Capacitors>Ceramic Capacitors
Packaging: Bulk
Features: High Voltage
Size / Dimension: 0.276" Dia (7.00mm)
Applications: General Purpose
Height - Seated (Max): 0.394" (10.00mm)
Standard Package: 500
Mounting: Through Hole
Capacitance: 2200 pF
Tolerance: -20%, +80%
Voltage - Rated: 2000V (2kV)
Temperature Coefficient: F
Lead Spacing: 0.197" (5.00mm)
Lead Style: Formed Leads
Temperature Range - Operating: -25°C ~ 85°C
Case / Package: Radial, Disc
ECCN: EAR99
Fake Threat In the Open Market: 73
HTSUS: 8532.24.0060
Other Part Number: 490-4255
Base Product Number: DEBF33D
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
2200pF -20%, +80% 2000V (2kV) Ceramic Capacitor F Radial, Disc
CAP CER 2200PF 2KV RADIAL Product overview: DEBF33D222ZA2B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DEBF33D222ZA2B can be used for catalog matching and distributor lookup.
CAP CER 2200PF 2KV RADIAL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1329482-DEBF33D222ZA2B | 490-4255-ND | 60-DEBF33D222ZA2B | DEBF33D222ZA2B |
| Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors | 2200PF 2KV Capacitor | Ceramic Capacitors |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0022 microF | 0.0022 microF | 0.0022 microF | |
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) | -20 (+/- %) | 80 (+/- %) |
| WVDC | 2000 volts | 2000 volts | 2000 volts |