1000pF -20%, +80% 2000V (2kV) Ceramic Capacitor F Radial, Disc
Win Source Part Number: 1337125-DEBF33D102ZP
Category: Capacitors - Ceramic Capacitors
Series: DEB
Features: High Voltage
Package: Cut Tape (CT) Tape & Box (TB)
Size / Dimension: 0.197" Dia (5.00mm)
Applications: General Purpose
Height - Seated (Max): 0.315" (8.00mm)
Standard Package: 1,500
Capacitance: 1000 pF
Tolerance: -20%, +80%
Voltage - Rated: 2000V (2kV)
Temperature Coefficient: F
Lead Spacing: 0.197" (5.00mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.23.0060
Mfr: Murata Electronics
Base Product Number: DEBF33D
Product Status: Obsolete
CAP CER 1000PF 2KV RADIAL Product overview: DEBF33D102ZP2A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DEBF33D102ZP2A can be used for catalog matching and distributor lookup.
CAP CER 1000PF 2KV RADIAL
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-7948-3-ND | 1337125-DEBF33D102ZP2A | 60-DEBF33D102ZP2A | DEBF33D102ZP2A |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | 1000PF 2KV Capacitor | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Applications | General Purpose; High Voltage Capacitor | General Purpose | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) | -20 (+/- %) | 80 (+/- %) |