Murata Electronics Ceramic Capacitors DEBF33A222ZN2A

Description
2200pF -20%, +80% 1000V (1kV) Ceramic Capacitor F Radial, Disc
Request a Quote Datasheet
Description
2200pF -20%, +80% 1000V (1kV) Ceramic Capacitor F Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-7946-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7946-3-ND
Ceramic Capacitors 490-7946-3-ND
2200pF -20%, +80% 1000V (1kV) Ceramic Capacitor F Radial, Disc

2200pF -20%, +80% 1000V (1kV) Ceramic Capacitor F Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - DEBF33A222ZN2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DEBF33A222ZN2A
Ceramic Capacitors DEBF33A222ZN2A
CAP CER 2200PF 1KV RADIAL

CAP CER 2200PF 1KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 490-7946-3-ND DEBF33A222ZN2A
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Film Capacitors - 1725597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 105PPS152KS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details