Murata Power Solutions Ceramic Capacitor, 0.01Uf, 1000V, Radial +80 -20%; Capacitance Murata DEBF33A103ZA2B

Description
CERAMIC CAPACITOR, 0.01UF, 1000V, RADIAL +80 -20%; Capacitance:10000pF; Voltage(DC):1kV; Capacitance Tolerance:-30%, +80%; Dielectric Characteristic:-; Lead Spacing:5mm; Capacitor Terminals:Radial Leaded; Product Range:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR, 0.01UF, 1000V, RADIAL +80 -20%; Capacitance:10000pF; Voltage(DC):1kV; Capacitance Tolerance:-30%, +80%; Dielectric Characteristic:-; Lead Spacing:5mm; Capacitor Terminals:Radial Leaded; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 0.01Uf, 1000V, Radial +80 -20%; Capacitance Murata - 38K0849 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.01Uf, 1000V, Radial +80 -20%; Capacitance Murata
38K0849
Ceramic Capacitor, 0.01Uf, 1000V, Radial +80 -20%; Capacitance Murata 38K0849
CERAMIC CAPACITOR, 0.01UF, 1000V, RADIAL +80 -20%; Capacitance:10000pF; Voltage(DC):1kV; Capacitance Tolerance:-30%, +80%; Dielectric Characteristic:-; Lead Spacing:5mm; Capacitor Terminals:Radial Leaded; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.01UF, 1000V, RADIAL +80 -20%; Capacitance:10000pF; Voltage(DC):1kV; Capacitance Tolerance:-30%, +80%; Dielectric Characteristic:-; Lead Spacing:5mm; Capacitor Terminals:Radial Leaded; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 38K0849
Product Name Ceramic Capacitor, 0.01Uf, 1000V, Radial +80 -20%; Capacitance Murata
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0504N101J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C304U010BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details