Murata Power Solutions Capacitor, Ceramic, 4700Pf 3.15Kv Radial +80 -20%; Capacitance Murata DEBE33F472ZC3B

Description
CAPACITOR, CERAMIC, 4700PF 3.15KV RADIAL +80 -20%; Capacitance:4700pF; Voltage(DC):3.15kV; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:-; Lead Spacing:7.5mm; Capacitor Terminals:Through Hole; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR, CERAMIC, 4700PF 3.15KV RADIAL +80 -20%; Capacitance:4700pF; Voltage(DC):3.15kV; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:-; Lead Spacing:7.5mm; Capacitor Terminals:Through Hole; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Ceramic, 4700Pf 3.15Kv Radial +80 -20%; Capacitance Murata - 96K8497 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 4700Pf 3.15Kv Radial +80 -20%; Capacitance Murata
96K8497
Capacitor, Ceramic, 4700Pf 3.15Kv Radial +80 -20%; Capacitance Murata 96K8497
CAPACITOR, CERAMIC, 4700PF 3.15KV RADIAL +80 -20%; Capacitance:4700pF; Voltage(DC):3.15kV; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:-; Lead Spacing:7.5mm; Capacitor Terminals:Through Hole; Product Range:- RoHS Compliant: Yes

CAPACITOR, CERAMIC, 4700PF 3.15KV RADIAL +80 -20%; Capacitance:4700pF; Voltage(DC):3.15kV; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:-; Lead Spacing:7.5mm; Capacitor Terminals:Through Hole; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 96K8497
Product Name Capacitor, Ceramic, 4700Pf 3.15Kv Radial +80 -20%; Capacitance Murata
Configuration / Form Factor Leaded Capacitor; Through Hole
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic - 101C563U040CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details