Murata Power Solutions Ceramic Capacitor, 2200Pf, 3.15Kv, Radial; Capacitance Murata DEBE33F222ZC3B

Description
CERAMIC CAPACITOR, 2200PF, 3.15KV, RADIAL; Capacitance:2200pF; Voltage(DC):3.15kV; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:-; Lead Spacing:7.5mm; Product Range:DEB Series; Series Name:DEB; No. of Pins:2 RoHS Compliant: Yes
Description
CERAMIC CAPACITOR, 2200PF, 3.15KV, RADIAL; Capacitance:2200pF; Voltage(DC):3.15kV; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:-; Lead Spacing:7.5mm; Product Range:DEB Series; Series Name:DEB; No. of Pins:2 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 2200Pf, 3.15Kv, Radial; Capacitance Murata - 96K8496 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 2200Pf, 3.15Kv, Radial; Capacitance Murata
96K8496
Ceramic Capacitor, 2200Pf, 3.15Kv, Radial; Capacitance Murata 96K8496
CERAMIC CAPACITOR, 2200PF, 3.15KV, RADIAL; Capacitance:2200pF; Voltage(DC):3.15kV; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:-; Lead Spacing:7.5mm; Product Range:DEB Series; Series Name:DEB; No. of Pins:2 RoHS Compliant: Yes

CERAMIC CAPACITOR, 2200PF, 3.15KV, RADIAL; Capacitance:2200pF; Voltage(DC):3.15kV; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:-; Lead Spacing:7.5mm; Product Range:DEB Series; Series Name:DEB; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 96K8496
Product Name Ceramic Capacitor, 2200Pf, 3.15Kv, Radial; Capacitance Murata
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101451T250AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers